The Resistor, 240K, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for various electronic applications. It features a resistance value of 240 kΩ with a tolerance of ±1%, making it suitable for precision applications. The power rating is 0.1W at an ambient temperature of 70°C, with a maximum working voltage of 50V and a maximum overload voltage of 100V. This resistor operates effectively within a temperature range of -55°C to +155°C, ensuring reliability in diverse environmental conditions. The construction includes a high purity alumina substrate and a G2 coating, with terminations made of silver, nickel barrier, and tin. The dimensions of the resistor are 1.0mm x 0.5mm x 0.35mm, adhering to the 0402 case style. The product is compliant with AEC-Q200 standards, indicating its suitability for automotive applications. It also demonstrates good performance under various stress tests, including thermal shock, moisture resistance, and mechanical shock, making it a robust choice for engineers seeking reliable resistive components.
RES, 240K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
RES, 240K, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:240kohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 54AH6458 |
| Product Name | Res, 240K, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0402 |
| Resistance Range | 240000 ohms |
| Tolerance | 1 +/- % |