multicomp PRO Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro MP000509

Description
RES, 820R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 820R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 38AH5782 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
38AH5782
Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 38AH5782
RES, 820R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 820R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 54AH6399 - Newark, An Avnet Company
Chicago, IL, United States
Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
54AH6399
Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 54AH6399
RES, 820R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 820R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:820ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 38AH5782
Product Name Res, 820R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 820 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614350-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details