multicomp PRO Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro MP000500

Description
RES, 360R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Description
RES, 360R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Resistor 360R, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for various electronic applications. It has a resistance value of 360 ohms with a tolerance of ±1%. The power rating is 0.1W at an ambient temperature of 70°C, with a maximum working voltage of 50V. The resistor is constructed on a high purity alumina substrate and features a G2 coating. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for demanding environments. The dimensions of the resistor are 1.0mm x 0.5mm x 0.35mm, adhering to the 0402 case style. This component is RoHS compliant, ensuring it meets environmental standards.

Datasheet Summary
Powered by GS/AI

The Resistor 360R, 1%, 0.1W, 0402, Thick Film from Multicomp Pro is a high power thick film chip resistor designed for various electronic applications. It has a resistance value of 360 ohms with a tolerance of ±1%. The power rating is 0.1W at an ambient temperature of 70°C, with a maximum working voltage of 50V. The resistor is constructed on a high purity alumina substrate and features a G2 coating. It operates effectively within a temperature range of -55°C to +155°C, making it suitable for demanding environments. The dimensions of the resistor are 1.0mm x 0.5mm x 0.35mm, adhering to the 0402 case style. This component is RoHS compliant, ensuring it meets environmental standards.

Suppliers

Company
Product
Description
Supplier Links
Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 54AH6390 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
54AH6390
Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 54AH6390
RES, 360R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 360R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 38AH5773 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
38AH5773
Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 38AH5773
RES, 360R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 360R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:360ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH6390
Product Name Res, 360R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 360 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Res, 2R2, 0.25W, Axial, Carbon Film Rohs Compliant Koa - 84AH5065 - Newark, An Avnet Company
Specs
Configuration Single Resistor
Technology / Construction CarbonFilm
Standards and Certifications RoHS
View Details