multicomp PRO Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro MP000495

Description
RES, 220R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, 220R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 54AH6385 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
54AH6385
Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 54AH6385
RES, 220R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 220R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro - 38AH5768 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
38AH5768
Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro 38AH5768
RES, 220R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

RES, 220R, 1%, 0.1W, 0402, THICK FILM; Resistor Case Style:0402 [1005 Metric]; Resistance:220ohm; Product Range:-; Voltage Rating:50V; Resistor Element Material:Thick Film; Power Rating:100mW; Resistance Tolerance:± 1%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 54AH6385
Product Name Res, 220R, 1%, 0.1W, 0402, Thick Film; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402
Resistance Range 220 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614353-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30.9 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details