multicomp PRO Led, Red, T-1 3/4, 500Mcd, 643Nm; Led Color Multicomp Pro MP000452

Description
LED, RED, T-1 3/4, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:16° RoHS Compliant: Yes
Description
LED, RED, T-1 3/4, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:16° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1 3/4, 500Mcd, 643Nm; Led Color Multicomp Pro - 21AH3456 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 3/4, 500Mcd, 643Nm; Led Color Multicomp Pro
21AH3456
Led, Red, T-1 3/4, 500Mcd, 643Nm; Led Color Multicomp Pro 21AH3456
LED, RED, T-1 3/4, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:16° RoHS Compliant: Yes

LED, RED, T-1 3/4, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:16° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3456
Product Name Led, Red, T-1 3/4, 500Mcd, 643Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 16 degrees
Luminous Intensity 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details