multicomp PRO Led, Red, T-1, 500Mcd, 637Nm; Led Color Multicomp Pro MP000451

Description
LED, RED, T-1, 500MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:500mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1, 500MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:500mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1, 500Mcd, 637Nm; Led Color Multicomp Pro - 21AH3455 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1, 500Mcd, 637Nm; Led Color Multicomp Pro
21AH3455
Led, Red, T-1, 500Mcd, 637Nm; Led Color Multicomp Pro 21AH3455
LED, RED, T-1, 500MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:500mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1, 500MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:637nm; Luminous Intensity:500mcd; Viewing Angle:36°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3455
Product Name Led, Red, T-1, 500Mcd, 637Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 637 nm (6370 Å)
Viewing Angle 36 degrees
Luminous Intensity 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details