multicomp PRO Led, Red, T-1, 500Mcd, 643Nm; Led Color Multicomp Pro MP000450

Description
LED, RED, T-1, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, RED, T-1, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Red, T-1, 500Mcd, 643Nm; Led Color Multicomp Pro - 21AH3454 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1, 500Mcd, 643Nm; Led Color Multicomp Pro
21AH3454
Led, Red, T-1, 500Mcd, 643Nm; Led Color Multicomp Pro 21AH3454
LED, RED, T-1, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1, 500MCD, 643NM; LED Color:Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.85V; Wavelength Typ:643nm; Luminous Intensity:500mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3454
Product Name Led, Red, T-1, 500Mcd, 643Nm; Led Color Multicomp Pro
LED Type Red; Red
Peak Wavelength 643 nm (6430 Å)
Viewing Angle 30 degrees
Luminous Intensity 500 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual color mini-mold Chip LED - SML-522MUW - ROHM Semiconductor GmbH
Specs
LED Package: 1.5x1.3 (t=0.6)
LED Type Red; Yellow; Green; Multi-Colored
Peak Wavelength 572 to 620 nm (5720 to 6200 Å)
View Details
3 suppliers