multicomp PRO Led, Orange Red, T-1, 40Mcd, 625Nm; Led Color Multicomp Pro MP000449

Description
LED, ORANGE RED, T-1, 40MCD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:40mcd; Viewing Angle:50° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE RED, T-1, 40MCD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:40mcd; Viewing Angle:50° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange Red, T-1, 40Mcd, 625Nm; Led Color Multicomp Pro - 21AH3453 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange Red, T-1, 40Mcd, 625Nm; Led Color Multicomp Pro
21AH3453
Led, Orange Red, T-1, 40Mcd, 625Nm; Led Color Multicomp Pro 21AH3453
LED, ORANGE RED, T-1, 40MCD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:40mcd; Viewing Angle:50° RoHS Compliant: Yes

LED, ORANGE RED, T-1, 40MCD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:625nm; Luminous Intensity:40mcd; Viewing Angle:50° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3453
Product Name Led, Orange Red, T-1, 40Mcd, 625Nm; Led Color Multicomp Pro
LED Type Red; Orange; Orange Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 50 degrees
Luminous Intensity 40 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169847 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 4
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details