multicomp PRO Led, Yellow, T-1, 32Mcd, 590Nm; Led Color Multicomp Pro MP000448

Description
LED, YELLOW, T-1, 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, YELLOW, T-1, 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Yellow, T-1, 32Mcd, 590Nm; Led Color Multicomp Pro - 21AH3452 - Newark, An Avnet Company
Chicago, IL, United States
Led, Yellow, T-1, 32Mcd, 590Nm; Led Color Multicomp Pro
21AH3452
Led, Yellow, T-1, 32Mcd, 590Nm; Led Color Multicomp Pro 21AH3452
LED, YELLOW, T-1, 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

LED, YELLOW, T-1, 32MCD, 590NM; LED Color:Yellow; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:32mcd; Viewing Angle:50°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3452
Product Name Led, Yellow, T-1, 32Mcd, 590Nm; Led Color Multicomp Pro
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 50 degrees
Luminous Intensity 32 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-ABN-CW0Z0251-ND - DigiKey
Specs
LED Package: Radial
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers