multicomp PRO Led, Green, T-1, 130Mcd, 570Nm; Led Color Multicomp Pro MP000447

Description
LED, GREEN, T-1, 130MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:130mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1, 130MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:130mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1, 130Mcd, 570Nm; Led Color Multicomp Pro - 21AH3451 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1, 130Mcd, 570Nm; Led Color Multicomp Pro
21AH3451
Led, Green, T-1, 130Mcd, 570Nm; Led Color Multicomp Pro 21AH3451
LED, GREEN, T-1, 130MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:130mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, GREEN, T-1, 130MCD, 570NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:570nm; Luminous Intensity:130mcd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3451
Product Name Led, Green, T-1, 130Mcd, 570Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 570 nm (5700 Å)
Viewing Angle 30 degrees
Luminous Intensity 130 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
PICOLED™ Series - SML-P12VT(R) - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 1x0.6 (t=0.25)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers