multicomp PRO Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro MP000446

Description
LED, WHITE, 2.05CD, 1411, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.05cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 2.05CD, 1411, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.05cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro - 21AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro
21AH3450
Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro 21AH3450
LED, WHITE, 2.05CD, 1411, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.05cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 2.05CD, 1411, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.05cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site
Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro - 38AH5735 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro
38AH5735
Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro 38AH5735
LED, WHITE, 2.05CD, 1411, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.05cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 2.05CD, 1411, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:2.05cd; Viewing Angle:120°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3450
Product Name Led, White, 2.05Cd, 1411, Smd; Led Color Multicomp Pro
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Circular LED lamp - SLR-325DU - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3(p=5)
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
2 suppliers