multicomp PRO Led, Blue, 0603, 85Mcd, 470Nm; Led Color Multicomp Pro MP000445

Description
LED, BLUE, 0603, 85MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:85mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, 0603, 85MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:85mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, 0603, 85Mcd, 470Nm; Led Color Multicomp Pro - 21AH3449 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 0603, 85Mcd, 470Nm; Led Color Multicomp Pro
21AH3449
Led, Blue, 0603, 85Mcd, 470Nm; Led Color Multicomp Pro 21AH3449
LED, BLUE, 0603, 85MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:85mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 0603, 85MCD, 470NM; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:85mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Blue, 85Mcd, 470Nm, 0603; Led Color Multicomp Pro - 34AH1333 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, 85Mcd, 470Nm, 0603; Led Color Multicomp Pro
34AH1333
Led, Blue, 85Mcd, 470Nm, 0603; Led Color Multicomp Pro 34AH1333
LED, BLUE, 85MCD, 470NM, 0603; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:85mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

LED, BLUE, 85MCD, 470NM, 0603; LED Color:Blue; LED Mounting:SMD; LED Case Size:0603 [1608 Metric]; Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:470nm; Luminous Intensity:85mcd; Viewing Angle:130°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3449
Product Name Led, Blue, 0603, 85Mcd, 470Nm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 470 nm (4700 Å)
Viewing Angle 130 degrees
Luminous Intensity 85 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/880-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 880 nm (6600 to 8800 Å)
View Details