multicomp PRO Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro MP000443

Description
LED, GREEN, 0805, 800MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:525nm; Luminous Intensity:800mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, 0805, 800MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:525nm; Luminous Intensity:800mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro - 34AH1331 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro
34AH1331
Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro 34AH1331
LED, GREEN, 0805, 800MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:525nm; Luminous Intensity:800mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 0805, 800MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:525nm; Luminous Intensity:800mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro - 21AH3447 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro
21AH3447
Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro 21AH3447
LED, GREEN, 0805, 800MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:525nm; Luminous Intensity:800mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

LED, GREEN, 0805, 800MCD, 525NM; LED Color:Green; LED Mounting:SMD; LED Case Size:0805 [2012 Metric]; Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:525nm; Luminous Intensity:800mcd; Viewing Angle:130°; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH1331
Product Name Led, Green, 0805, 800Mcd, 525Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 525 nm (5250 Å)
Viewing Angle 130 degrees
Luminous Intensity 800 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details