multicomp PRO Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro MP000441

Description
LED, WHITE, 600MCD, 0805, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 600MCD, 0805, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro - 34AH1330 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro
34AH1330
Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro 34AH1330
LED, WHITE, 600MCD, 0805, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 600MCD, 0805, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro - 21AH3445 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro
21AH3445
Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro 21AH3445
LED, WHITE, 600MCD, 0805, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

LED, WHITE, 600MCD, 0805, SMD; LED Color:White; LED Mounting:SMD; Bulb Size:-; Forward Current If:20mA; Forward Voltage:3.1V; Luminous Intensity:600mcd; Viewing Angle:130°; Lens Shape:Rectangular; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 34AH1330
Product Name Led, White, 600Mcd, 0805, Smd; Led Color Multicomp Pro
LED Type White; White
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/895-LLS-2 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details