multicomp PRO Led, Orange Red, T-1 3/4, 17Cd, 625Nm; Led Color Multicomp Pro MP000440

Description
LED, ORANGE RED, T-1 3/4, 17CD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:17cd; Viewing Angle:15° RoHS Compliant: Yes
Datasheet
Description
LED, ORANGE RED, T-1 3/4, 17CD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:17cd; Viewing Angle:15° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Orange Red, T-1 3/4, 17Cd, 625Nm; Led Color Multicomp Pro - 21AH3444 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange Red, T-1 3/4, 17Cd, 625Nm; Led Color Multicomp Pro
21AH3444
Led, Orange Red, T-1 3/4, 17Cd, 625Nm; Led Color Multicomp Pro 21AH3444
LED, ORANGE RED, T-1 3/4, 17CD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:17cd; Viewing Angle:15° RoHS Compliant: Yes

LED, ORANGE RED, T-1 3/4, 17CD, 625NM; LED Color:Orange Red; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:625nm; Luminous Intensity:17cd; Viewing Angle:15° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3444
Product Name Led, Orange Red, T-1 3/4, 17Cd, 625Nm; Led Color Multicomp Pro
LED Type Red; Orange; Orange Red
Peak Wavelength 625 nm (6250 Å)
Viewing Angle 15 degrees
Luminous Intensity 17000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736248 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: .300" Microlight
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 22 degrees
View Details