multicomp PRO Led, Green, T-1 3/4, 25Cd, 520Nm; Led Color Multicomp Pro MP000439

Description
LED, GREEN, T-1 3/4, 25CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:25cd; Viewing Angle:20° RoHS Compliant: Yes
Datasheet
Description
LED, GREEN, T-1 3/4, 25CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:25cd; Viewing Angle:20° RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Green, T-1 3/4, 25Cd, 520Nm; Led Color Multicomp Pro - 21AH3443 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, T-1 3/4, 25Cd, 520Nm; Led Color Multicomp Pro
21AH3443
Led, Green, T-1 3/4, 25Cd, 520Nm; Led Color Multicomp Pro 21AH3443
LED, GREEN, T-1 3/4, 25CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:25cd; Viewing Angle:20° RoHS Compliant: Yes

LED, GREEN, T-1 3/4, 25CD, 520NM; LED Color:Green; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:520nm; Luminous Intensity:25cd; Viewing Angle:20° RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3443
Product Name Led, Green, T-1 3/4, 25Cd, 520Nm; Led Color Multicomp Pro
LED Type Green; Green
Peak Wavelength 520 nm (5200 Å)
Viewing Angle 20 degrees
Luminous Intensity 25000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 516-2470-2-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details