multicomp PRO Led, Blue, T-1 3/4, 4Cd, 467Nm; Led Color Multicomp Pro MP000438

Description
LED, BLUE, T-1 3/4, 4CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:467nm; Luminous Intensity:4cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1 3/4, 4CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:467nm; Luminous Intensity:4cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1 3/4, 4Cd, 467Nm; Led Color Multicomp Pro - 21AH3442 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1 3/4, 4Cd, 467Nm; Led Color Multicomp Pro
21AH3442
Led, Blue, T-1 3/4, 4Cd, 467Nm; Led Color Multicomp Pro 21AH3442
LED, BLUE, T-1 3/4, 4CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:467nm; Luminous Intensity:4cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1 3/4, 4CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Wavelength Typ:467nm; Luminous Intensity:4cd; Viewing Angle:16°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3442
Product Name Led, Blue, T-1 3/4, 4Cd, 467Nm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 467 nm (4670 Å)
Viewing Angle 16 degrees
Luminous Intensity 4000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASMD-CWG7-NX7D2CT-ND - DigiKey
Specs
LED Package: 1206 (3216 Metric)
LED Type White
Viewing Angle 120 degrees
View Details