multicomp PRO Led, White, 25Cd, T-1 3/4, Th; Led Color Multicomp Pro MP000437

Description
LED, WHITE, 25CD, T-1 3/4, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:25cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 25CD, T-1 3/4, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:25cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 25Cd, T-1 3/4, Th; Led Color Multicomp Pro - 21AH3441 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 25Cd, T-1 3/4, Th; Led Color Multicomp Pro
21AH3441
Led, White, 25Cd, T-1 3/4, Th; Led Color Multicomp Pro 21AH3441
LED, WHITE, 25CD, T-1 3/4, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:25cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 25CD, T-1 3/4, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:25cd; Viewing Angle:16°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3441
Product Name Led, White, 25Cd, T-1 3/4, Th; Led Color Multicomp Pro
LED Package: T-1 3/4 (5mm)
LED Type White; White
Viewing Angle 16 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017462 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 60 degrees
View Details
Dual Emitter - DLED-660/940-LLS-3 - OSI Optoelectronics
Specs
LED Package: 63/Side Locker Plastic
LED Type Infrared; Red
Peak Wavelength 660 to 940 nm (6600 to 9400 Å)
View Details
LED Indication - Discrete - C503B-GCN-CA0B0782TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 527 nm (5270 Å)
View Details
2 suppliers