multicomp PRO Led, Blue, T-1, 2Cd, 467Nm; Led Color Multicomp Pro MP000436

Description
LED, BLUE, T-1, 2CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:467nm; Luminous Intensity:2cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet
Description
LED, BLUE, T-1, 2CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:467nm; Luminous Intensity:2cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Blue, T-1, 2Cd, 467Nm; Led Color Multicomp Pro - 21AH3440 - Newark, An Avnet Company
Chicago, IL, United States
Led, Blue, T-1, 2Cd, 467Nm; Led Color Multicomp Pro
21AH3440
Led, Blue, T-1, 2Cd, 467Nm; Led Color Multicomp Pro 21AH3440
LED, BLUE, T-1, 2CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:467nm; Luminous Intensity:2cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

LED, BLUE, T-1, 2CD, 467NM; LED Color:Blue; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.1V; Wavelength Typ:467nm; Luminous Intensity:2cd; Viewing Angle:30°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3440
Product Name Led, Blue, T-1, 2Cd, 467Nm; Led Color Multicomp Pro
LED Type Blue; Blue
Peak Wavelength 467 nm (4670 Å)
Viewing Angle 30 degrees
Luminous Intensity 2000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169844 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
1300 nm Edge-Emitting LED -  - OSI Optoelectronics
OSI Optoelectronics
Specs
LED Package: Hermetic 14-PIN DIL Packages
Peak Wavelength 1300 nm (13000 Å)
Optical Power Output 0.0040 to 0.0800 milliwatts
View Details
LED Indication - Discrete - C503B-RAS-CZ0C0AA1-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 624 nm (6240 Å)
View Details
2 suppliers