multicomp PRO Led, White, 9Cd, T-1, Th; Led Color Multicomp Pro MP000435

Description
LED, WHITE, 9CD, T-1, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:9cd; Viewing Angle:36°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet
Description
LED, WHITE, 9CD, T-1, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:9cd; Viewing Angle:36°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, White, 9Cd, T-1, Th; Led Color Multicomp Pro - 21AH3439 - Newark, An Avnet Company
Chicago, IL, United States
Led, White, 9Cd, T-1, Th; Led Color Multicomp Pro
21AH3439
Led, White, 9Cd, T-1, Th; Led Color Multicomp Pro 21AH3439
LED, WHITE, 9CD, T-1, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:9cd; Viewing Angle:36°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

LED, WHITE, 9CD, T-1, TH; LED Color:White; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:3.2V; Luminous Intensity:9cd; Viewing Angle:36°; Lens Shape:Round; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 21AH3439
Product Name Led, White, 9Cd, T-1, Th; Led Color Multicomp Pro
LED Package: T-1 (3mm)
LED Type White; White
Viewing Angle 36 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details