multicomp PRO Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro MP000376

Description
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro - 07AH4383 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro
07AH4383
Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro 07AH4383
BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, WIRE LEAD; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Wire Leads; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4383
Product Name Battery Holder, Aa, Wire Lead; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

SMT Polarized Holder for Dual 18650 Batteries - 1048P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
SMT Coin Cell Holder - SMTU Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Coin Cell Holder
Material Glass fiber filled LCP
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details