multicomp PRO Battery Holder, 2032, Through Hole; Battery Sizes Accepted Multicomp Pro MP000360

Description
BATTERY HOLDER, 2032, THROUGH HOLE; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, 2032, THROUGH HOLE; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, 2032, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4371 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, 2032, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4371
Battery Holder, 2032, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4371
BATTERY HOLDER, 2032, THROUGH HOLE; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, 2032, THROUGH HOLE; Battery Sizes Accepted:2032; No. of Batteries:1; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4371
Product Name Battery Holder, 2032, Through Hole; Battery Sizes Accepted Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1064TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
Coin Cell Battery Holders - BAT-HLD-002-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 5123552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details