multicomp PRO Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro MP000327

Description
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:4; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:4; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4344 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4344
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4344
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:4; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:4; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4344
Product Name Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R - 1083TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 4641251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details