multicomp PRO Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro MP000326

Description
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro - 07AH4343 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
07AH4343
Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro 07AH4343
BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, THROUGH HOLE; Battery Sizes Accepted:AA; No. of Batteries:3; Battery Holder Mount:Through Hole; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4343
Product Name Battery Holder, Aa, Through Hole; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

CR2032 Battery Contact - CST-2032 Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Component Clips
Material SUS304 / Nickel plated
Cell Capacity Single Cell
View Details
Coin Cell Battery Holders - BAT-HLD-001-THM - TE Connectivity
Specs
Type Coin Cell Holder
Mounting Board Mount
View Details
2 suppliers
 - 4641223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Strap & Lead
View Details
SMT Holder for 18350 Battery - 1096 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers