multicomp PRO Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro MP000318

Description
BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:6; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Description
BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:6; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Battery Holder, AA, Snap On (part number 07AH4338) is designed to accommodate six AA batteries. It is constructed from PP 94HB resin in black color, ensuring durability. The holder features a spring made of 0.7mm nickel-plated spring steel, providing reliable battery retention. The rivets are made of brass and are also nickel-plated, contributing to the overall robustness of the design. The terminals consist of a six-prong snap terminal, also made from nickel-plated brass, facilitating secure electrical connections. This product is RoHS compliant, indicating it meets environmental safety standards.

Datasheet Summary
Powered by GS/AI

The Battery Holder, AA, Snap On (part number 07AH4338) is designed to accommodate six AA batteries. It is constructed from PP 94HB resin in black color, ensuring durability. The holder features a spring made of 0.7mm nickel-plated spring steel, providing reliable battery retention. The rivets are made of brass and are also nickel-plated, contributing to the overall robustness of the design. The terminals consist of a six-prong snap terminal, also made from nickel-plated brass, facilitating secure electrical connections. This product is RoHS compliant, indicating it meets environmental safety standards.

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro - 07AH4338 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro
07AH4338
Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro 07AH4338
BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:6; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:6; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4338
Product Name Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Clip, AAAA Cell, Steel - 251 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Cell Capacity Single Cell
View Details
2 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details