multicomp PRO Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro MP000313

Description
BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet
Description
BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro - 07AH4333 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro
07AH4333
Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro 07AH4333
BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

BATTERY HOLDER, AA, SNAP ON; Battery Sizes Accepted:AA; No. of Batteries:2; Battery Holder Mount:Snap On; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 07AH4333
Product Name Battery Holder, Aa, Snap On; Battery Sizes Accepted Multicomp Pro
Cell Size AA
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Coin Cell Battery Holders - Surface Mount Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting Surface Mount
View Details
 - 489021A - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Strap & Lead
Cell Capacity Single Cell
Mounting Strap & Lead
View Details