multicomp PRO Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro MP000286

Description
RES, AEC-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 41AH9868 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
41AH9868
Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 41AH9868
RES, AEC-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro - 28AH4135 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
28AH4135
Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro 28AH4135
RES, AEC-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style:1210 [3225 Metric]; Resistance:15ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:500mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9868
Product Name Res, Aec-Q200, 15R, 5%, 0.5W, 1210; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1210 [3225 Metric]
Resistance Range 15 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR33J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers