multicomp PRO Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000261

Description
RES, AEC-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 41AH9843 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
41AH9843
Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 41AH9843
RES, AEC-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4110 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4110
Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4110
RES, AEC-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:2.2ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9843
Product Name Res, Aec-Q200, 2.2R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 2.2 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623703-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311315 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details