multicomp PRO Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000237

Description
RES, AEC-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4086 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4086
Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4086
RES, AEC-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 03AJ2322 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
03AJ2322
Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 03AJ2322
RES, AEC-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:510ohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4086
Product Name Res, Aec-Q200, 510R, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 510 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details