multicomp PRO Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro MP000211

Description
RES, AEC-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 28AH4060 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
28AH4060
Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 28AH4060
RES, AEC-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro - 49AH9384 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
49AH9384
Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro 49AH9384
RES, AEC-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style:2512 [6432 Metric]; Resistance:150kohm; Product Range:-; Voltage Rating:500V; Resistor Element Material:Thick Film; Power Rating:1.5W; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH4060
Product Name Res, Aec-Q200, 150K, 5%, 1.5W, 2512; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2512
Resistance Range 150000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2200 ohms
View Details
2 suppliers
Through Hole Resistors - 1722174 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers