multicomp PRO Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro MP000179

Description
RES, AEC-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:75kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:75kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 41AH9819 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
41AH9819
Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 41AH9819
RES, AEC-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:75kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:75kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro - 28AH4028 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
28AH4028
Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro 28AH4028
RES, AEC-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:75kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:75kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH9819
Product Name Res, Aec-Q200, 75K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 2010
Resistance Range 75000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details