The Resistor, AEC-Q200 compliant, has a resistance value of 560 kΩ with a tolerance of ±5%. It is designed in a 2010 case style and has a power rating of 0.75 W. The maximum operating voltage is 400 V, making it suitable for various applications including automotive, medical devices, and power supplies. The resistor is constructed using thick film technology, ensuring reliable performance under surge conditions. It operates within a temperature range of -55°C to +155°C and is RoHS compliant. This component is ideal for engineers seeking a robust resistor for demanding environments.
RES, AEC-Q200, 560K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:560kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 560K, 5%, 0.75W, 2010; Resistor Case Style:2010 [5025 Metric]; Resistance:560kohm; Product Range:-; Voltage Rating:400V; Resistor Element Material:Thick Film; Power Rating:750mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH4025 |
| Product Name | Res, Aec-Q200, 560K, 5%, 0.75W, 2010; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 2010 |
| Resistance Range | 560000 ohms |
| Tolerance | 5 +/- % |