multicomp PRO Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000113

Description
RES, AEC-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3962 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3962
Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3962
RES, AEC-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4570 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4570
Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4570
RES, AEC-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470kohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3962
Product Name Res, Aec-Q200, 470K, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 470000 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722157 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-BPR58CR33K-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details