multicomp PRO Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro MP000110

Description
RES, AEC-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 28AH3959 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
28AH3959
Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 28AH3959
RES, AEC-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro - 41AH4567 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
41AH4567
Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro 41AH4567
RES, AEC-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style:1206 [3216 Metric]; Resistance:470ohm; Product Range:-; Voltage Rating:200V; Resistor Element Material:Thick Film; Power Rating:333mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 28AH3959
Product Name Res, Aec-Q200, 470R, 5%, 0.33W, 1206; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206
Resistance Range 470 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614610-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 56000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details