multicomp PRO Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro MP000072

Description
RES, AEC-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet
Description
RES, AEC-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 41AH4529 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
41AH4529
Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 41AH4529
RES, AEC-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro - 28AH3921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
28AH3921
Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro 28AH3921
RES, AEC-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

RES, AEC-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:100ohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 41AH4529
Product Name Res, Aec-Q200, 100R, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro
Configuration Single Resistor
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0805
Resistance Range 100 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1623695-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 150 ohms
View Details
2 suppliers
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details