The Resistor, AEC-Q200 compliant, has a resistance value of 1 kΩ with a tolerance of ±5%. It is housed in an 0805 case style and has a power rating of 0.25W (250mW) at an operating temperature range of -55°C to +155°C. The maximum operating voltage is rated at 150V, with a maximum overload voltage of 300V. This thick film chip resistor is suitable for various applications, including automotive, medical devices, and power supplies, due to its excellent surge and pulse withstanding performance. The product is RoHS compliant, ensuring it meets environmental standards.
RES, AEC-Q200, 1K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
RES, AEC-Q200, 1K, 5%, 0.25W, 0805; Resistor Case Style:0805 [2012 Metric]; Resistance:1kohm; Product Range:-; Voltage Rating:150V; Resistor Element Material:Thick Film; Power Rating:250mW; Resistance Tolerance:± 5%; Temperature RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 28AH3884 |
| Product Name | Res, Aec-Q200, 1K, 5%, 0.25W, 0805; Resistor Case Style Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0805 |
| Resistance Range | 1000 ohms |
| Tolerance | 5 +/- % |