multicomp PRO Soldering Tip, Hoof 45 Deg, 6.5Mm; Tip / Nozzle Width Multicomp Pro MP000014

Description
SOLDERING TIP, HOOF 45 DEG, 6.5MM; Tip / Nozzle Width:6.5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLDERING TIP, HOOF 45 DEG, 6.5MM; Tip / Nozzle Width:6.5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Soldering Tip, Hoof 45 Deg, 6.5Mm; Tip / Nozzle Width Multicomp Pro - 39AH6827 - Newark, An Avnet Company
Chicago, IL, United States
Soldering Tip, Hoof 45 Deg, 6.5Mm; Tip / Nozzle Width Multicomp Pro
39AH6827
Soldering Tip, Hoof 45 Deg, 6.5Mm; Tip / Nozzle Width Multicomp Pro 39AH6827
SOLDERING TIP, HOOF 45 DEG, 6.5MM; Tip / Nozzle Width:6.5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes

SOLDERING TIP, HOOF 45 DEG, 6.5MM; Tip / Nozzle Width:6.5mm; Tip / Nozzle Style:45° Hoof; For Use With:Multicomp Pro MP740054, MP740055, MP740060 & MP740061 80W Soldering Irons; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 39AH6827
Product Name Soldering Tip, Hoof 45 Deg, 6.5Mm; Tip / Nozzle Width Multicomp Pro
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Irons - 2552762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
AC Input Voltage Engine Driven Generator
View Details
High Frequency Induction Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
Peak Power 50 to 1200 kwatts
View Details
HotSpot PLUS Capacitive Discharge Welder -  - DCC Corporation
Specs
Equipment Type Complete System
Process Capability Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details
KAT® Welding Carriage Indexer Combination - GK-200-RLC-I - Gullco International Limited
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 208-230/240V_60Hz
View Details