multicomp PRO Alkaline Battery, 1.5V, Aa, 100Pk; Battery Voltage Multicomp Pro MP-PSG91111

Description
ALKALINE BATTERY, 1.5V, AA, 100PK; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mmRoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, AA, 100PK; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, Aa, 100Pk; Battery Voltage Multicomp Pro - 78Y4336 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, Aa, 100Pk; Battery Voltage Multicomp Pro
78Y4336
Alkaline Battery, 1.5V, Aa, 100Pk; Battery Voltage Multicomp Pro 78Y4336
ALKALINE BATTERY, 1.5V, AA, 100PK; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mmRoHS Compliant: NA

ALKALINE BATTERY, 1.5V, AA, 100PK; Battery Voltage:1.5V; Battery Size Code:AA; Battery Technology:Alkaline; Battery Capacity:2.6Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:14.5mm; External Height:50.5mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 78Y4336
Product Name Alkaline Battery, 1.5V, Aa, 100Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes AA; AA
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
Lead Acid Batteries - 313478 - RS Components, Ltd.
Specs
Lead Acid Batteries Pure Lead
Application Floating
Voltage 6 volts
View Details