multicomp PRO Alkaline Battery, 1.5V, Aaa, 4Pk; Battery Voltage Multicomp Pro MP-PSG90900

Description
ALKALINE BATTERY, 1.5V, AAA, 4PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mmRoHS Compliant: NA
Datasheet
Description
ALKALINE BATTERY, 1.5V, AAA, 4PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mmRoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alkaline Battery, 1.5V, Aaa, 4Pk; Battery Voltage Multicomp Pro - 68Y6407 - Newark, An Avnet Company
Chicago, IL, United States
Alkaline Battery, 1.5V, Aaa, 4Pk; Battery Voltage Multicomp Pro
68Y6407
Alkaline Battery, 1.5V, Aaa, 4Pk; Battery Voltage Multicomp Pro 68Y6407
ALKALINE BATTERY, 1.5V, AAA, 4PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mmRoHS Compliant: NA

ALKALINE BATTERY, 1.5V, AAA, 4PK; Battery Voltage:1.5V; Battery Size Code:AAA; Battery Technology:Alkaline; Battery Capacity:1.1Ah; Battery Terminals:Raised Positive and Flat Negative; External Diameter:10.5mm; External Height:44.5mmRoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Batteries
Product Number 68Y6407
Product Name Alkaline Battery, 1.5V, Aaa, 4Pk; Battery Voltage Multicomp Pro
Primary Batteries Alkaline-manganese Dioxide; Alkaline
Standard Cylindrical Battery Sizes AAA; AAA
Voltage 1.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

80V FBP-1000 Series eGSE Lithium Batteries - FBP-1485 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 24.5 inch (622 mm)
View Details
AAA Rechargeable Batteries - 325774 - RS Components, Ltd.
Specs
Secondary Batteries Nickel-zinc
Standard Cylindrical Battery Sizes AAA
Voltage 1.65 volts
View Details