multicomp PRO Fiberglass Sleeving, 2.5Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro MP-PP001451

Description
FIBERGLASS SLEEVING, 2.5MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2.5mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:
Datasheet
Description
FIBERGLASS SLEEVING, 2.5MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2.5mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, 2.5Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro - 82AH6361 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, 2.5Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro
82AH6361
Fiberglass Sleeving, 2.5Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro 82AH6361
FIBERGLASS SLEEVING, 2.5MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2.5mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:

FIBERGLASS SLEEVING, 2.5MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2.5mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 82AH6361
Product Name Fiberglass Sleeving, 2.5Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Fluoroelastomer Heat Shrink Tubing - HS-VTN - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Fluoroelastomer
Operating Temperature -55 to 200 C (-67 to 392 F)
View Details