multicomp PRO Fiberglass Sleeving, 2Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro MP-PP001450

Description
FIBERGLASS SLEEVING, 2MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:
Datasheet
Description
FIBERGLASS SLEEVING, 2MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiberglass Sleeving, 2Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro - 82AH6360 - Newark, An Avnet Company
Chicago, IL, United States
Fiberglass Sleeving, 2Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro
82AH6360
Fiberglass Sleeving, 2Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro 82AH6360
FIBERGLASS SLEEVING, 2MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:

FIBERGLASS SLEEVING, 2MM, WHITE, 200M; Sleeving / Tubing Type:Insulating; Sleeving Material:Fibreglass / Silicone; Sleeving Colour:White; Internal Diameter:2mm; Length - Metric:200m; Length - Imperial:656.2ft; Product Range:

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 82AH6360
Product Name Fiberglass Sleeving, 2Mm, White, 200M; Sleeving / Tubing Type Multicomp Pro
Sleeving Shrink Tubing
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-3/4-06-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Brimflex™ Polyvinylchloride Shrinkable Tubing - SH105 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVC
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details