multicomp PRO Power Supply, Ac-Dc, 3.3V, 1A Rohs Compliant Multicomp Pro MP-LS05-13B03R3

Description
POWER SUPPLY, AC-DC, 3.3V, 1A ROHS COMPLIANT: YES
Description
POWER SUPPLY, AC-DC, 3.3V, 1A ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Multicomp Pro Power Supply, AC-DC, 3.3V, 1A (part number 92AH5643) is a compact and efficient converter designed for PCB mounting. It operates within an input voltage range of 85-305VAC and 70-430VDC, making it versatile for various applications. The unit provides a nominal output of 3.3V at 1A, with a typical efficiency of 69% at 230V AC. This power supply features low no-load power consumption of 0.1W and includes protections for short-circuit and over-current conditions. It is rated for an operating temperature range of -40°C to +85°C, ensuring reliability in harsh environments. The device meets several safety standards, including IEC/EN/UL62368, and is RoHS compliant. With a weight of approximately 5.2g and dimensions of 26.4mm x 14.73mm x 11mm, it is suitable for applications in industrial control, electric power, instrumentation, and smart home systems. The product is designed to be used in environments with moderate EMC requirements, and additional application circuits are recommended for harsher conditions.

Datasheet Summary
Powered by GS/AI

The Multicomp Pro Power Supply, AC-DC, 3.3V, 1A (part number 92AH5643) is a compact and efficient converter designed for PCB mounting. It operates within an input voltage range of 85-305VAC and 70-430VDC, making it versatile for various applications. The unit provides a nominal output of 3.3V at 1A, with a typical efficiency of 69% at 230V AC. This power supply features low no-load power consumption of 0.1W and includes protections for short-circuit and over-current conditions. It is rated for an operating temperature range of -40°C to +85°C, ensuring reliability in harsh environments. The device meets several safety standards, including IEC/EN/UL62368, and is RoHS compliant. With a weight of approximately 5.2g and dimensions of 26.4mm x 14.73mm x 11mm, it is suitable for applications in industrial control, electric power, instrumentation, and smart home systems. The product is designed to be used in environments with moderate EMC requirements, and additional application circuits are recommended for harsher conditions.

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Ac-Dc, 3.3V, 1A Rohs Compliant Multicomp Pro - 92AH5643 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 3.3V, 1A Rohs Compliant Multicomp Pro
92AH5643
Power Supply, Ac-Dc, 3.3V, 1A Rohs Compliant Multicomp Pro 92AH5643
POWER SUPPLY, AC-DC, 3.3V, 1A ROHS COMPLIANT: YES

POWER SUPPLY, AC-DC, 3.3V, 1A ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 92AH5643
Product Name Power Supply, Ac-Dc, 3.3V, 1A Rohs Compliant Multicomp Pro
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - PSD-A60W12-ND - DigiKey
Specs
Type 1
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Current 5 amps
View Details
2 suppliers
MIL DC-DC Converters -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 12.0 volts
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details