Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
POWER SUPPLIES
MULTICOMP PRO
MP-K7812MT-1000R4(100) -- DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT MULTICOMP PRO
multicomp PRO
Dc-Dc Converter, 12V, 1A Rohs Compliant Multicomp Pro
MP-K7812MT-1000R4(100)
Description
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V, 1A Rohs Compliant Multicomp Pro
29AK1111
Dc-Dc Converter, 12V, 1A Rohs Compliant Multicomp Pro
29AK1111
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES
DC-DC CONVERTER, 12V, 1A ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Power Supplies
Product Number
29AK1111
Product Name
Dc-Dc Converter, 12V, 1A Rohs Compliant Multicomp Pro
Type
DC-DC Converter
Unlock Full Specs
to access all available technical data
Similar Products
Inductotherm Group
Induction Power Supply
Statipower® SP18
Specs
Applications
Instrumentation
AC Output Power
124000 to 744000 VA
DC Output Power
100000 to 600000 watts
View Details
Shenzhen Xingkerong Technology Co., Ltd
2000A Reversing Hard Chrome Plated Rectifier with Positive and Negative Direction
reversing-hard-chrome-plated-rectifier-with-positive-and-negative-direction-1
Specs
Type
Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology
Switching Power Supply
Form Factor
Desktop / Free Standing
View Details
Qualtek Electronics Corp.
AC DC Converters
QGKF-150-15
Specs
Type
AC/DC Converter; 1
Features
Power Factor Correction
Operating Temperature
-20 to 70 C (-4 to 158 F)
View Details
ifm efector inc.
Power Supply
PSU-2AC/24VDC-5A-DN4032
Specs
AC Output Voltage
480.0 volts
DC Output Voltage
4.0 volts
View Details