multicomp PRO Cable Assy, Ffc-Ffc, 30 Core, 152Mm; No. Of Conductors Multicomp Pro MP-FFCA10301522A

Description
CABLE ASSY, FFC-FFC, 30 CORE, 152MM; No. of Conductors:30Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 30 CORE, 152MM; No. of Conductors:30Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 30 Core, 152Mm; No. Of Conductors Multicomp Pro - 67AH3006 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 30 Core, 152Mm; No. Of Conductors Multicomp Pro
67AH3006
Cable Assy, Ffc-Ffc, 30 Core, 152Mm; No. Of Conductors Multicomp Pro 67AH3006
CABLE ASSY, FFC-FFC, 30 CORE, 152MM; No. of Conductors:30Conduct or; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 30 CORE, 152MM; No. of Conductors:30Conductor; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:White; Product Range:MP-FFC-1.0 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH3006
Product Name Cable Assy, Ffc-Ffc, 30 Core, 152Mm; No. Of Conductors Multicomp Pro
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB Data Cable for Meters - CBL05 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details