multicomp PRO Cable Assy, Ffc-Ffc, 32 Core, 127Mm; No. Of Conductors Multicomp Pro MP-FFCA05321272B

Description
CABLE ASSY, FFC-FFC, 32 CORE, 127MM; No. of Conductors:32Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 32 CORE, 127MM; No. of Conductors:32Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 32 Core, 127Mm; No. Of Conductors Multicomp Pro - 67AH2899 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 32 Core, 127Mm; No. Of Conductors Multicomp Pro
67AH2899
Cable Assy, Ffc-Ffc, 32 Core, 127Mm; No. Of Conductors Multicomp Pro 67AH2899
CABLE ASSY, FFC-FFC, 32 CORE, 127MM; No. of Conductors:32Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 32 CORE, 127MM; No. of Conductors:32Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:5"; Cable Length - Metric:127mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2899
Product Name Cable Assy, Ffc-Ffc, 32 Core, 127Mm; No. Of Conductors Multicomp Pro
Cable Length 0.4167 ft (1.27 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for Meters - CBL01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details