multicomp PRO Cable Assy, Ffc-Ffc, 30 Core, 200Mm; No. Of Conductors Multicomp Pro MP-FFCA05302002B

Description
CABLE ASSY, FFC-FFC, 30 CORE, 200MM; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FFC-FFC, 30 CORE, 200MM; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Ffc-Ffc, 30 Core, 200Mm; No. Of Conductors Multicomp Pro - 67AH2898 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Ffc-Ffc, 30 Core, 200Mm; No. Of Conductors Multicomp Pro
67AH2898
Cable Assy, Ffc-Ffc, 30 Core, 200Mm; No. Of Conductors Multicomp Pro 67AH2898
CABLE ASSY, FFC-FFC, 30 CORE, 200MM; No. of Conductors:30Conduct or; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

CABLE ASSY, FFC-FFC, 30 CORE, 200MM; No. of Conductors:30Conductor; Pitch Spacing:0.5mm; Contact Orientation:Opposite Sided Contacts; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Color:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 67AH2898
Product Name Cable Assy, Ffc-Ffc, 30 Core, 200Mm; No. Of Conductors Multicomp Pro
Cable Length 0.6562 ft (2 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XM Micro-Hooks - 1020XM - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Cable Assembly - 60099A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details