multicomp PRO Dc Power Plug, 2A, 18Vdc, Cable; Gender Multicomp Pro MP-205

Description
DC POWER PLUG, 2A, 18VDC, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet
Description
DC POWER PLUG, 2A, 18VDC, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Plug, 2A, 18Vdc, Cable; Gender Multicomp Pro - 25R4811 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Plug, 2A, 18Vdc, Cable; Gender Multicomp Pro
25R4811
Dc Power Plug, 2A, 18Vdc, Cable; Gender Multicomp Pro 25R4811
DC POWER PLUG, 2A, 18VDC, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

DC POWER PLUG, 2A, 18VDC, CABLE; Gender:Plug; Current Rating:2A; Pin Diameter:1.4mm; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:4.3mm; Barrel Outer Diameter:6.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4811
Product Name Dc Power Plug, 2A, 18Vdc, Cable; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - NEBV-HSG2-KN-1-N-LE2 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Voltage Rating 0 to 60 volts
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Mini Receptacle - 888N-F4AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers