multicomp PRO Plug, Low Voltage, 1.7Mm; Gender Multicomp Pro MP-203

Description
PLUG, LOW VOLTAGE, 1.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Voltage RoHS Compliant: Yes
Datasheet
Description
PLUG, LOW VOLTAGE, 1.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Voltage RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, Low Voltage, 1.7Mm; Gender Multicomp Pro - 25R4809 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Low Voltage, 1.7Mm; Gender Multicomp Pro
25R4809
Plug, Low Voltage, 1.7Mm; Gender Multicomp Pro 25R4809
PLUG, LOW VOLTAGE, 1.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Voltage RoHS Compliant: Yes

PLUG, LOW VOLTAGE, 1.7MM; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4.75mm; Voltage RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4809
Product Name Plug, Low Voltage, 1.7Mm; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products