multicomp PRO Power Entry, Plug, 2A, 6.3Vdc; Gender Multicomp Pro MP-202

Description
POWER ENTRY, PLUG, 2A, 6.3VDC; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY, PLUG, 2A, 6.3VDC; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry, Plug, 2A, 6.3Vdc; Gender Multicomp Pro - 25R4808 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry, Plug, 2A, 6.3Vdc; Gender Multicomp Pro
25R4808
Power Entry, Plug, 2A, 6.3Vdc; Gender Multicomp Pro 25R4808
POWER ENTRY, PLUG, 2A, 6.3VDC; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes

POWER ENTRY, PLUG, 2A, 6.3VDC; Gender:Plug; Current Rating:2A; Pin Diameter:-; Barrel Length:9.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Solder; Barrel Inner Diameter:1.7mm; Barrel Outer Diameter:4mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 25R4808
Product Name Power Entry, Plug, 2A, 6.3Vdc; Gender Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug distributor - NEDU-L4R1-M8G3L-M12G8 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details