The Multicomp Pro Metal Oxide Resistor has a resistance value of 68Kohm and a power rating of 7W at 70°C. It features a tolerance of ±5% and is designed with an axial leaded package. The resistor is compliant with RoHS standards and has a maximum working voltage of 750V. It is constructed with a high purity ceramic core and is coated with a flame retardant material, ensuring high stability in harsh environments. The resistor meets EIA-RC2655A requirements and exhibits excellent performance under various conditions, including resistance to soldering heat and humidity. This product is suitable for applications requiring reliable performance and durability.
RESISTOR, METAL OXIDE, 68KOHM, 7W, 5%; Resistance:68kohm; Product Range:MOR Series; Power Rating:7W; Resistance Tolerance:± 5%; Resistor Case / Package:Axial Leaded; Voltage Rating:750V; Resistor Technology:Metal Oxide RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 74M3386 |
| Product Name | Resistor, Metal Oxide, 68Kohm, 7W, 5%; Resistance Multicomp Pro |
| Configuration | Single Resistor |
| Technology / Construction | MetalOxide |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 68000 ohms |
| Tolerance | 5 +/- % |